700mA High Power White LED Driver with standard Logic Interface 10-VSON -40 to 85
LED Driver, 1-Segment, PDSO10
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Flash) 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 798026-TPS61054DRCT
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Applications: Camera Flash, Lighting
Mounting: SMD
Voltage - Output: 5.5V
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61054DRCT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSON (3x3)
Voltage Supply MAX: 6V
Output Current per Channel: 700mA (Flash)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): SP6685ER; SP6685ER/TR; STLA01PUR; SP6683ER;
Introduction Date: February 02, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
700mA White LED Driver, 2.2MHz, 6V In, 5.5V Out, SON Product overview: TPS61054DRCT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mA, 2.2MHz, 6V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700mA, 2.2MHz, 6V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61054DRCT can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 10VSON
IC LED DRV RGLTR PWM 10VSON
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61054DRCT | TPS61054DRCT | 296-TPS61054DRTR-ND | 798026-TPS61054DRCT | 137-TPS61054DRCT | TPS61054DRCT | TPS61054DRCT |
| Product Name | TPS61054 700mA High Power White LED Driver with standard Logic Interface | LED Drivers | Board Mount LED Drivers - TPS61054DRCT | 700mA 2.2MHz 6V LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||||
| Output Current | ? to 700 milliamps | 700 milliamps | 700 milliamps | ||||
| Package Type | DSBGA,VSON |