Manufacturer: Texas Instruments
Win Source Part Number: 792571-TPS92314A1923
Voltage - Output: 18 V ~ 22 V
Voltage - Input: 190 ~ 265 VAC
Supplied Contents: Board(s)
Utilized IC / Part: TPS92314
Family Name: TPS92314
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 350mA
Alternative Parts (Cross-Reference): LP8862-Q1EVM; LP8860-Q1EVM; LP8861-Q1EVM; TPS61193-Q1EVM;
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1
EVALUATION BOARD FOR TPS92314 Product overview: TPS92314A19230VEVM from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-TPS92314A19230VE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 792571-TPS92314A19230VEVM | 794-TPS92314A19230VEVM |
| Product Name | Board Mount LED Drivers - TPS92314A19230VEVM | LED Driver IC |
| Form Factor | Intgrated Circuit (IC) |