The TPS92001D is a general-purpose LED lighting PWM controller in an 8-pin SOIC package, designed for off-line isolated or non-isolated LED driver applications with Phase-Cut TRIAC dimming capability. It features a 10-V turn-on threshold, a 5-V reference output, and supports operating frequencies up to 1 MHz with a maximum duty cycle of 70%. The device operates over a junction temperature range of -40°C to 105°C and includes undervoltage lockout and soft-start functionality. The package dimensions and thermal performance are specified for standard single-sided PCB layouts.
General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting 8-SOIC -40 to 105
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Triac Dimming 8-SOIC
General-purpose PWM controller with 10V Turn-on Threshold for LED Lighting 8-SOIC -40 to 105 Product overview: TPS92001D from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92001D can be used for catalog matching and distributor lookup.
LED Lighting Drivers Gen Pur LED Lighting PWM Controller
IC LED DRIVER OFFL DIM 8SOIC
IC LED DRIVER OFFL TRIAC 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92001D | TPS92001D-ND | 137-TPS92001D | TPS92001D | TPS92001D | TPS92001D |
| Product Name | TPS92001 General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting | LED Drivers | 10V SOIC LED Driver IC | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 12 to 21 volts | ? to 21 volts | ? to 21 volts | |||
| Output Voltage | 9 to 60 volts | 5 volts | 5 volts |