Texas Instruments TPS92020 Resonant-Switching Driver Controller for LED Lighting TPS92020DR

Description
Resonant-Switching Driver Controller for LED Lighting 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Resonant-Switching Driver Controller for LED Lighting 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS92020 Resonant-Switching Driver Controller for LED Lighting - TPS92020DR - Texas Instruments
Dallas, TX, United States
TPS92020 Resonant-Switching Driver Controller for LED Lighting
TPS92020DR
TPS92020 Resonant-Switching Driver Controller for LED Lighting TPS92020DR
Resonant-Switching Driver Controller for LED Lighting 8-SOIC -40 to 125

Resonant-Switching Driver Controller for LED Lighting 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS92020DR - 1273712-TPS92020DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS92020DR
1273712-TPS92020DR
PMIC - PMIC - LED Drivers - TPS92020DR 1273712-TPS92020DR
Manufacturer: Texas Instruments Win Source Part Number: 1273712-TPS92020DR Packaging: Reel - TR Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Applications: Backlight, Lighting Mounting: SMD Internal Switch(s): No Number of Outputs: 1 Family Name: TPS92020 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage Supply MAX: 18V Voltage Supply MIN: 11.5V Alternative Parts (Cross-Reference): MSL2160DQ; MSL3082CS; MSL2162DQ; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273712-TPS92020DR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Backlight, Lighting
Mounting: SMD
Internal Switch(s): No
Number of Outputs: 1
Family Name: TPS92020
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 18V
Voltage Supply MIN: 11.5V
Alternative Parts (Cross-Reference): MSL2160DQ; MSL3082CS; MSL2162DQ;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 296-27846-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-27846-2-ND
LED Drivers 296-27846-2-ND
LED Driver IC 1 Output AC DC Offline Switcher Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Dimming 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC LED Driver IC
137-TPS92020DR
SOIC LED Driver IC 137-TPS92020DR
Resonant-Switching Driver Controller for LED Lighting 8-SOIC -40 to 125 Product overview: TPS92020DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92020DR can be used for catalog matching and distributor lookup.

Resonant-Switching Driver Controller for LED Lighting 8-SOIC -40 to 125 Product overview: TPS92020DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92020DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - TPS92020DR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92020DR
PMIC - LED Drivers TPS92020DR
IC LED DRIVER OFFLINE 8SOIC

IC LED DRIVER OFFLINE 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92020DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92020DR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92020DR
IC LED DRIVER OFFL 8SOIC

IC LED DRIVER OFFL 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS92020DR 1273712-TPS92020DR 296-27846-2-ND 137-TPS92020DR TPS92020DR TPS92020DR
Product Name TPS92020 Resonant-Switching Driver Controller for LED Lighting PMIC - PMIC - LED Drivers - TPS92020DR LED Drivers SOIC LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 45 volts 11.5 to 18 volts 11.5 to 18 volts
Output Voltage 5 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
6 suppliers
LM3463 6-Channel High Voltage, Constant Current LED Driver with Dynamic Headroom Control - LM3463SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
6 suppliers
PMIC - PMIC - LED Drivers - LM3501TL-16 - 1198952-LM3501TL-16 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQX-C/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
4 suppliers