16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction 28-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032726-TLC5946PW
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
16-Ch 12-Bit PWM LED Driver, 40mA, 30MHz, 28-TSSOP Product overview: TLC5946PW from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, 30MHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40mA, 30MHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5946PW can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 28-TSSOP
LED Driver, 16-Segment, PDSO28
IC LED DRVR LINEAR 40MA 28TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5946PW | 032726-TLC5946PW | 137-TLC5946PW | 296-23391-5-ND | TLC5946PW | TLC5946PW |
| Product Name | TLC5946 16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction | PMIC - PMIC - LED Drivers - TLC5946PW | 40mA 30MHz TSSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Number of Channels | 16 # | 16 # | ||||
| Package Type | HTSSOP,TSSOP,VQFN | 28-HTSSOP | ||||
| Features | RoHS Compliant | RoHS Compliant |