Texas Instruments TPS61052 1.2A High Power White LED Driver with I2C Compatible Interface TPS61052YZGR

Description
1.2A High Power White LED Driver with I2C Compatible Interface 12-DSBGA -40 to 85
Request a Quote Datasheet
Description
1.2A High Power White LED Driver with I2C Compatible Interface 12-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61052 1.2A High Power White LED Driver with I2C Compatible Interface - TPS61052YZGR - Texas Instruments
Dallas, TX, United States
TPS61052 1.2A High Power White LED Driver with I2C Compatible Interface
TPS61052YZGR
TPS61052 1.2A High Power White LED Driver with I2C Compatible Interface TPS61052YZGR
1.2A High Power White LED Driver with I2C Compatible Interface 12-DSBGA -40 to 85

1.2A High Power White LED Driver with I2C Compatible Interface 12-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS61052YZGR - 034245-TPS61052YZGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61052YZGR
034245-TPS61052YZGR
PMIC - PMIC - LED Drivers - TPS61052YZGR 034245-TPS61052YZGR
Manufacturer: Texas Instruments Win Source Part Number: 034245-TPS61052YZGR Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA (1.53x1.98) Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.2A (Flash) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034245-TPS61052YZGR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA (1.53x1.98)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.2A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 296-21896-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-21896-2-ND
LED Drivers 296-21896-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Flash) 12-DSBGA

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Flash) 12-DSBGA

Buy Now Datasheet
Singapore, Singapore
Boost 1.2A 2.2MHz 6V LED Driver IC
137-TPS61052YZGR
Boost 1.2A 2.2MHz 6V LED Driver IC 137-TPS61052YZGR
1.2A Boost LED Driver, 2.2MHz, 6V, BGA Product overview: TPS61052YZGR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 2.2MHz, 6V, BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 2.2MHz, 6V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61052YZGR can be used for catalog matching and distributor lookup.

1.2A Boost LED Driver, 2.2MHz, 6V, BGA Product overview: TPS61052YZGR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 2.2MHz, 6V, BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 2.2MHz, 6V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61052YZGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - TPS61052YZGR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61052YZGR
PMIC - LED Drivers TPS61052YZGR
IC LED DRIVER RGLTR DIM 12DSBGA

IC LED DRIVER RGLTR DIM 12DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61052YZGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61052YZGR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61052YZGR
IC LED DRV RGLTR PWM 12DSBGA

IC LED DRV RGLTR PWM 12DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61052YZGR 034245-TPS61052YZGR 296-21896-2-ND 137-TPS61052YZGR TPS61052YZGR TPS61052YZGR
Product Name TPS61052 1.2A High Power White LED Driver with I2C Compatible Interface PMIC - PMIC - LED Drivers - TPS61052YZGR LED Drivers Boost 1.2A 2.2MHz 6V LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 6 volts 2.5 volts 2.5 to 6 volts 2.5 to 6 volts
Output Current ? to 1200 milliamps 1200 milliamps 1200 milliamps 1200 milliamps
Package Type DSBGA,VSON 12-DSBGA (1.53x1.98)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3405AXMKX - 082710-LM3405AXMKX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 1000 milliamps
View Details
2 suppliers
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMKE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers
Electronic Surplus - LM3414HVSD - 1198811-LM3414HVSD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details