Automotive Catalog 16-Bit Constant-Current LED Sink Driver 24-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 054989-TLC5926QPWPRQ
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-HTSSOP
16-Ch Constant Current LED Driver, 120mA, 30MHz, HTSSOP Product overview: TLC5926QPWPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5926QPWPRQ1 can be used for catalog matching and distributor lookup.
IC LED DRIVER LIN 120MA 24HTSSOP
IC LED DRVR LIN 120MA 24HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5926QPWPRQ1 | 054989-TLC5926QPWPRQ1 | 296-TLC5926QPWPRQ1TR-ND | 137-TLC5926QPWPRQ1 | TLC5926QPWPRQ1 | TLC5926QPWPRQ1 |
| Product Name | TLC5926-Q1 Automotive Catalog 16-Bit Constant-Current LED Sink Driver | PMIC - PMIC - LED Drivers - TLC5926QPWPRQ1 | LED Drivers | 120mA 30MHz HTSSOP LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | ||||
| Package Type | HTSSOP | 24-HTSSOP | ||||
| Features | RoHS Compliant | RoHS Compliant |