Texas Instruments High-Performance Analog PMIC - PMIC - LED Drivers - TPS61194PWPR TPS61194PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851133-TPS61194PWPR Features: LED Driver IC Output Dimming Package: Reel - TR Family Name: TPS61194 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47297-1, TPS61194PWPR-ND, 296-47297-2, 296-47297-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851133-TPS61194PWPR Features: LED Driver IC Output Dimming Package: Reel - TR Family Name: TPS61194 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47297-1, TPS61194PWPR-ND, 296-47297-2, 296-47297-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TPS61194PWPR - 851133-TPS61194PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61194PWPR
851133-TPS61194PWPR
PMIC - PMIC - LED Drivers - TPS61194PWPR 851133-TPS61194PWPR
Manufacturer: Texas Instruments Win Source Part Number: 851133-TPS61194PWPR Features: LED Driver IC Output Dimming Package: Reel - TR Family Name: TPS61194 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47297-1, TPS61194PWPR-ND, 296-47297-2, 296-47297-6

Manufacturer: Texas Instruments
Win Source Part Number: 851133-TPS61194PWPR
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: TPS61194
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47297-1, TPS61194PWPR-ND, 296-47297-2, 296-47297-6

Buy Now Datasheet
LED Drivers - 296-47297-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-47297-2-ND
LED Drivers 296-47297-2-ND
LED Driver IC 4 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 100mA 20-HTSSOP

LED Driver IC 4 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 100mA 20-HTSSOP

Buy Now Datasheet
LED Drivers - 296-47297-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-47297-1-ND
LED Drivers 296-47297-1-ND
LED Driver IC 4 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 100mA 20-HTSSOP

LED Driver IC 4 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 100mA 20-HTSSOP

Buy Now Datasheet
LED Drivers - 296-47297-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-47297-6-ND
LED Drivers 296-47297-6-ND
LED Driver IC 4 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 100mA 20-HTSSOP

LED Driver IC 4 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 100mA 20-HTSSOP

Buy Now Datasheet
PMIC - LED Drivers - TPS61194PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61194PWPR
PMIC - LED Drivers TPS61194PWPR
IC LED DRIVER 4CH 20HTSSOP

IC LED DRIVER 4CH 20HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS61194PWPR
LED Lighting Drivers TPS61194PWPR
LED Lighting Drivers Low-EMI, High-Performance 4-Channel LED Driver 20-HTSSOP -40 to 85

LED Lighting Drivers Low-EMI, High-Performance 4-Channel LED Driver 20-HTSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61194PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61194PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61194PWPR
IC LED DRVR RGLTR PWM 20HTSSOP

IC LED DRVR RGLTR PWM 20HTSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 851133-TPS61194PWPR 296-47297-2-ND TPS61194PWPR TPS61194PWPR TPS61194PWPR
Product Name PMIC - PMIC - LED Drivers - TPS61194PWPR LED Drivers PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 40 volts 4.5 to 40 volts
Output Voltage 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 9011488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 2 #
Features RoHS Compliant
View Details
4X120Ma Wled Driver - A8509GLPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
View Details
6 suppliers
PMIC - LED Drivers - LM2751SD-A - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 80 milliamps
View Details