16-Ch ES-PWM LED Driver, 7-Bit Dot Cor, 7-Bit Global Brightness, Power Save Mode, Full Diagnostics 24-SSOP -40 to 85
LED Driver IC 16 Output Linear Shift Register Dimming 60mA 24-SSOP
16-ch ES-PWM LED driver, 7-bit dot Cor, 7-bit global brightness, power Save Mode, Full diagnostics 24-SSOP -40 to 85 Product overview: TLC5948ADBQ from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5948ADBQ can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 60MA 24SSOP
LED Lighting Drivers 16Ch ES-PWM LED Driver
IC LED DRIVER LINEAR 60MA 24SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5948ADBQ | TLC5948ADBQ-ND | 137-TLC5948ADBQ | TLC5948ADBQ | TLC5948ADBQ | TLC5948ADBQ |
| Product Name | TLC5948A 16-Ch ES-PWM LED Driver, 7-Bit Dot Cor, 7-Bit Global Brightness, Power Save Mode, Full Diagnostics | LED Drivers | SSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | ||||
| Package Type | HTSSOP,SSOP | |||||
| Features | RoHS Compliant | RoHS Compliant |