Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 10-VSON (3x3)
2x 27V 700mA 1.2MHz Boost Converter IC, 2-Ch, 27V OVP, VSON Product overview: TPS61141DRCRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 27V, 700mA, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 27V, 700mA, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61141DRCRG4 can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 35MA 10VSON
LED Lighting Drivers Dual 700mA Switch 1.2MHz Boost Cnvrtr
IC LED DRIVER RGLTR DIM 10VSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61141DRCRG4 | TPS61141DRCRG4-ND | 137-TPS61141DRCRG4 | TPS61141DRCRG4 | TPS61141DRCRG4 | TPS61141DRCRG4 |
| Product Name | TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver | LED Drivers | Boost 27V 700mA 1.2MHz LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | |||
| Output Voltage | 2.5 to 27 volts | 27 volts | 27 volts | |||
| Efficiency | 85 % | |||||
| Number of Channels | 2 # | 2 # |