LED Driver IC 16 Output Linear Shift Register Dimming 60mA 24-SSOP
IC LED DISPLAY DRIVER, PDSO24, GREEN, PLASTIC, SSOP-24, Display Driver Product overview: TLC5948DBQ from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5948DBQ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1320309-TLC5948DBQ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Tube
Type: Linear
Applications: Signage
Standard Package: 50
Mounting: Surface Mount
Voltage - Output: 10V
Current - Output / Channel: 60mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-SSOP (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TLC594
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC LED DRIVER LINEAR 60MA 24SSOP
IC LED DRIVER LINEAR 60MA 24SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5948DBQ-ND | 137-TLC5948DBQ | 1320309-TLC5948DBQ | TLC5948DBQ | TLC5948DBQ |
| Product Name | LED Drivers | SSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 10 volts | 10 volts | 10 volts | ||
| Output Current | 60 milliamps | 60 milliamps |