7-Ch 230mA 6.5V Boost DC/DC Controller, 750kHz, QFN Product overview: TPS60250RTER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 230mA, 6.5V, 750kHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 230mA, 6.5V, 750kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60250RTER can be used for catalog matching and distributor lookup.
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 16-WQFN (3x3)
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 16-WQFN (3x3)
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 16-WQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 034209-TPS60250RTER
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 750kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 7
Dimming: I2C
Output Voltage: 6.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 3V
Channel Output Current: 230mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC LED DRV RGLTR I2C 16WQFN
IC LED DRIVER RGLTR DIM 16WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TPS60250RTER | 296-TPS60250RTERCT-ND | 034209-TPS60250RTER | TPS60250RTER | TPS60250RTER |
| Product Name | Boost 230mA 6.5V 750kHz LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TPS60250RTER | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Output Voltage | 6.5 volts | 6.5 volts | 6.5 volts | ||
| Number of Channels | 7 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 6 volts | 3 volts | 3 to 6 volts |