Texas Instruments LED Driver IC TPS61199EVM-598

Description
LED Lighting Development Tools TPS61199 Eval Mod Product overview: TPS61199EVM-598 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-TPS61199EVM-598 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Lighting Development Tools TPS61199 Eval Mod Product overview: TPS61199EVM-598 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-TPS61199EVM-598 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
794-TPS61199EVM-598
LED Driver IC 794-TPS61199EVM-598
LED Lighting Development Tools TPS61199 Eval Mod Product overview: TPS61199EVM-598 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-TPS61199EVM-598 can be used for catalog matching and distributor lookup.

LED Lighting Development Tools TPS61199 Eval Mod Product overview: TPS61199EVM-598 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-TPS61199EVM-598 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Mount LED Drivers - TPS61199EVM-598 - 798037-TPS61199EVM-598 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - TPS61199EVM-598
798037-TPS61199EVM-598
Board Mount LED Drivers - TPS61199EVM-598 798037-TPS61199EVM-598
Manufacturer: Texas Instruments Win Source Part Number: 798037-TPS61199EVM-5 98 Voltage - Input: 8 V ~ 30 V Supplied Contents: Board(s) Utilized IC / Part: TPS61199 Family Name: TPS61199 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 65mA Alternative Parts (Cross-Reference): TPS61193-Q1EVM ; TPS61194Q1EVM; LP8862-Q1EVM; LP8861-Q1EVM; ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798037-TPS61199EVM-598
Voltage - Input: 8 V ~ 30 V
Supplied Contents: Board(s)
Utilized IC / Part: TPS61199
Family Name: TPS61199
Outputs and Type: 8, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 65mA
Alternative Parts (Cross-Reference): TPS61193-Q1EVM ; TPS61194Q1EVM; LP8862-Q1EVM; LP8861-Q1EVM;
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 794-TPS61199EVM-598 798037-TPS61199EVM-598
Product Name LED Driver IC Board Mount LED Drivers - TPS61199EVM-598
Output Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3445MX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 1921678P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
Integrated Circuits (ICs) - PMIC - LED Drivers - 975919-A1569KLJTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
5 suppliers
Infineon Technologies AG
Specs
Output Voltage 30 volts
Number of Channels 1 #
Package Type Cut Reel
View Details