16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction 28-HTSSOP -40 to 85
16-Ch PWM LED Driver, 12-bit, 40mA, 30MHz, HTSSOP Product overview: TLC5946PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40mA, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5946PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269165-TLC5946PWP
Packaging: Tube
Type: Linear
Mounting Style: SMD
Applications: Backlight, Signage
Voltage - Output: 17V
Frequency: 30MHz
Current - Output / Channel: 40mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Categories: Integrated Circuits
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: TLC5946
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
LED Driver, 16-Segment, PDSO28
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 28-HTSSOP
IC LED DRVR LINEAR 40MA 28HTSSOP
IC, LED DRIVER LINEAR 28-TSSOP; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:40mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC Mounting:SMD; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5946PWP | 137-TLC5946PWP | 1269165-TLC5946PWP | TLC5946PWP | 296-23392-5-ND | TLC5946PWP | 37AJ1334 |
| Product Name | TLC5946 16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction | 40mA 30MHz HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC5946PWP | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Ic, Led Driver Linear 28-Tssop; Device Topology Texas Instruments | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,TSSOP,VQFN | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |