The TLC5946RHBT is a 16-channel, constant current sink LED driver with 12-bit grayscale PWM control and 6-bit dot correction, packaged in a 5mm × 5mm VQFN-32 surface-mount case. Each channel supports a 40 mA constant current output and operates with a supply voltage from 3.0 V to 5.5 V, accepting LED power supply voltages up to 17 V. The device features channel-to-channel current accuracy of ±1% (typ) and device-to-device accuracy of ±2% (typ), operates over a temperature range of -40°C to +85°C, and includes LED open detection and thermal error flag outputs. Data is transferred via a 30-MHz serial interface with a 33-MHz grayscale clock.
16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction 32-VQFN -40 to 85
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1108432-TLC5946RHBT
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
16-Ch PWM LED Driver, 12-bit, 40mA, 30MHz, VQFN Product overview: TLC5946RHBT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, 30MHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40mA, 30MHz, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5946RHBT can be used for catalog matching and distributor lookup.
LED Driver, 16-Segment, PQCC32
IC LED DRIVER LINEAR 40MA 32VQFN
IC LED DRIVER LINEAR 40MA 32VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5946RHBT | 296-TLC5946RHBTDKR-ND | 1108432-TLC5946RHBT | 137-TLC5946RHBT | TLC5946RHBT | TLC5946RHBT | TLC5946RHBT |
| Product Name | TLC5946 16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction | LED Drivers | PMIC - PMIC - LED Drivers - TLC5946RHBT | 40mA 30MHz VQFN LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,TSSOP,VQFN | 32-VQFN (5x5) | |||||
| Features | RoHS Compliant | RoHS Compliant |