Texas Instruments Datasheets for Isolation Amplifiers
Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify low-level analog signals in applications with multiple channels.
Isolation Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOIC -40 to 105 | |
| 4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105 | |
| Automotive Catalog, 4kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105 | |
| ISO120 Precision Low Cost Isolation Amplifier | |
| Precision Low Cost Isolation Amplifier 16-CDIP SB -55 to 125 | |
| Precision Lowest Cost Isolation Amplifier 8-PDIP -25 to 85 | |
| Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85 |