Texas Instruments TLC5951 24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness TLC5951RHAR

Description
24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness 40-VQFN -40 to 85
Request a Quote Datasheet
Description
24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5951 24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness - TLC5951RHAR - Texas Instruments
Dallas, TX, United States
TLC5951 24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness
TLC5951RHAR
TLC5951 24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness TLC5951RHAR
24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness 40-VQFN -40 to 85

24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness 40-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5951RHAR - 1108440-TLC5951RHAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5951RHAR
1108440-TLC5951RHAR
PMIC - PMIC - LED Drivers - TLC5951RHAR 1108440-TLC5951RHAR
Manufacturer: Texas Instruments Win Source Part Number: 1108440-TLC5951RHAR Packaging: Reel - TR Type: Linear Applications: Signage Mounting: SMD (SMT) Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 24 Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108440-TLC5951RHAR
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 24
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN (6x6)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit VQFN LED Driver IC
137-TLC5951RHAR
8-bit VQFN LED Driver IC 137-TLC5951RHAR
24-ch 12-bit PWM LED driver w/7-bit dot correction 8-bit global brightness 40-VQFN -40 to 85 Product overview: TLC5951RHAR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5951RHAR can be used for catalog matching and distributor lookup.

24-ch 12-bit PWM LED driver w/7-bit dot correction 8-bit global brightness 40-VQFN -40 to 85 Product overview: TLC5951RHAR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5951RHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-25567-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-25567-6-ND
LED Drivers 296-25567-6-ND
LED Driver IC 24 Output Linear Shift Register Dimming 40mA 40-VQFN (6x6)

LED Driver IC 24 Output Linear Shift Register Dimming 40mA 40-VQFN (6x6)

Buy Now Datasheet
LED Drivers - 296-25567-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-25567-2-ND
LED Drivers 296-25567-2-ND
LED Driver IC 24 Output Linear Shift Register Dimming 40mA 40-VQFN (6x6)

LED Driver IC 24 Output Linear Shift Register Dimming 40mA 40-VQFN (6x6)

Buy Now Datasheet
LED Drivers - 296-25567-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-25567-1-ND
LED Drivers 296-25567-1-ND
LED Driver IC 24 Output Linear Shift Register Dimming 40mA 40-VQFN (6x6)

LED Driver IC 24 Output Linear Shift Register Dimming 40mA 40-VQFN (6x6)

Buy Now Datasheet
PMIC - LED Drivers - TLC5951RHAR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5951RHAR
PMIC - LED Drivers TLC5951RHAR
IC LED DRIVER LINEAR 40MA 40VQFN

IC LED DRIVER LINEAR 40MA 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5951RHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5951RHAR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5951RHAR
IC LED DRIVER LINEAR 40MA 40VQFN

IC LED DRIVER LINEAR 40MA 40VQFN

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
TLC5951RHAR
LED Lighting Drivers TLC5951RHAR
LED Lighting Drivers 24Ch,12B PWM LED Driver

LED Lighting Drivers 24Ch,12B PWM LED Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5951RHAR 1108440-TLC5951RHAR 137-TLC5951RHAR 296-25567-6-ND TLC5951RHAR TLC5951RHAR TLC5951RHAR
Product Name TLC5951 24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness PMIC - PMIC - LED Drivers - TLC5951RHAR 8-bit VQFN LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 24 # 24 #
Package Type HTSSOP,VQFN 40-VQFN (6x6)
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.53A 1150kHz LED Driver IC - 137-LM3501TLX-16 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers
LM2791 Current Regulated Switched Capacitor LED Driver with Analog Brightness Control - LM2791LD-L/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.8 volts
Output Voltage 6 volts
View Details
6 suppliers
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402MMX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
6 suppliers
LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
6 suppliers