Texas Instruments TPS75100 Low Dropout, Two-Bank LED Driver with PWM Brightness Control TPS75100DSKR

Description
Low Dropout, Two-Bank LED Driver with PWM Brightness Control 10-SON -40 to 85
Request a Quote Datasheet
Description
Low Dropout, Two-Bank LED Driver with PWM Brightness Control 10-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75100 Low Dropout, Two-Bank LED Driver with PWM Brightness Control - TPS75100DSKR - Texas Instruments
Dallas, TX, United States
TPS75100 Low Dropout, Two-Bank LED Driver with PWM Brightness Control
TPS75100DSKR
TPS75100 Low Dropout, Two-Bank LED Driver with PWM Brightness Control TPS75100DSKR
Low Dropout, Two-Bank LED Driver with PWM Brightness Control 10-SON -40 to 85

Low Dropout, Two-Bank LED Driver with PWM Brightness Control 10-SON -40 to 85

Buy Now Datasheet
LED Drivers - 296-50161-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-50161-6-ND
LED Drivers 296-50161-6-ND
LED Driver IC 4 Output Linear PWM Dimming 25mA 10-SON (2.5x2.5)

LED Driver IC 4 Output Linear PWM Dimming 25mA 10-SON (2.5x2.5)

Buy Now Datasheet
LED Drivers - 296-50161-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-50161-2-ND
LED Drivers 296-50161-2-ND
LED Driver IC 4 Output Linear PWM Dimming 25mA 10-SON (2.5x2.5)

LED Driver IC 4 Output Linear PWM Dimming 25mA 10-SON (2.5x2.5)

Buy Now Datasheet
LED Drivers - 296-50161-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-50161-1-ND
LED Drivers 296-50161-1-ND
LED Driver IC 4 Output Linear PWM Dimming 25mA 10-SON (2.5x2.5)

LED Driver IC 4 Output Linear PWM Dimming 25mA 10-SON (2.5x2.5)

Buy Now Datasheet
Singapore, Singapore
10mA LED Driver IC
137-TPS75100DSKR
10mA LED Driver IC 137-TPS75100DSKR
Low Dropout, Two-Bank LED driver with PWM brightness control with 10mA/ch 10-SON -40 to 85 Product overview: TPS75100DSKR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS75100DSKR can be used for catalog matching and distributor lookup.

Low Dropout, Two-Bank LED driver with PWM brightness control with 10mA/ch 10-SON -40 to 85 Product overview: TPS75100DSKR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS75100DSKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS75100DSKR - 1113034-TPS75100DSKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS75100DSKR
1113034-TPS75100DSKR
PMIC - PMIC - LED Drivers - TPS75100DSKR 1113034-TPS75100DSKR
Manufacturer: Texas Instruments Win Source Part Number: 1113034-TPS75100DSKR Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 10-SON (2.5x2.5) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113034-TPS75100DSKR
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 10-SON (2.5x2.5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS75100DSKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS75100DSKR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS75100DSKR
IC LED DRVR LIN PWM 25MA 10SON

IC LED DRVR LIN PWM 25MA 10SON

Supplier's Site
PMIC - LED Drivers - TPS75100DSKR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS75100DSKR
PMIC - LED Drivers TPS75100DSKR
IC LED DRIVER LIN DIM 25MA 10SON

IC LED DRIVER LIN DIM 25MA 10SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS75100DSKR
LED Lighting Drivers TPS75100DSKR
LED Lighting Drivers LDO Two-Bank LED Driver

LED Lighting Drivers LDO Two-Bank LED Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS75100DSKR 296-50161-6-ND 137-TPS75100DSKR 1113034-TPS75100DSKR TPS75100DSKR TPS75100DSKR TPS75100DSKR
Product Name TPS75100 Low Dropout, Two-Bank LED Driver with PWM Brightness Control LED Drivers 10mA LED Driver IC PMIC - PMIC - LED Drivers - TPS75100DSKR Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts
Efficiency 87 %
Package Type DSBGA,SON 10-SON (2.5x2.5)
Unlock Full Specs
to access all available technical data

Similar Products

LM3429 N-Channel Controller for Constant Current LED Drivers - LM3429MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
7 suppliers
LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431AMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
7 suppliers
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SD-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Voltage 5 volts
View Details
6 suppliers