The TLC5941 is a 16-channel constant-current sink LED driver with 12-bit grayscale PWM control and 6-bit dot correction for brightness uniformity. It operates from a 3.0V to 5.5V supply and supports LED power voltages up to 17V, with a maximum constant output current of 80mA per channel. The device features LED open detection and thermal error flag reporting. It is packaged in a 32-pin VQFN (RHB) with dimensions of 5mm x 5mm, and operates over a temperature range of -40°C to 85°C. A single external resistor sets the maximum current for all channels, and data is transferred at up to 30MHz via a serial interface.
16 Channel LED Driver with Dot Correction and Grayscale PWM Control 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1108420-TLC5941RHBTG
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
16 channel LED driver with dot correction and grayscale PWM control 32-VQFN -40 to 85 Product overview: TLC5941RHBTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5941RHBTG4 can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)
IC LED DRIVER LINEAR 80MA 32VQFN
IC LED DRIVER LINEAR 80MA 32VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5941RHBTG4 | 1108420-TLC5941RHBTG4 | 137-TLC5941RHBTG4 | TLC5941RHBTG4-ND | TLC5941RHBTG4 | TLC5941RHBTG4 |
| Product Name | TLC5941 16 Channel LED Driver with Dot Correction and Grayscale PWM Control | PMIC - PMIC - LED Drivers - TLC5941RHBTG4 | VQFN LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | ||||
| Package Type | HTSSOP,PDIP,VQFN | 32-VQFN (5x5) | ||||
| Features | RoHS Compliant | RoHS Compliant |