16-Channel, Constant-Current LED Driver without LED Open Detection 24-SSOP -40 to 85
16-Seg LED Driver, 24-Pin SSOP, 5.5V, 17V Out Product overview: TLC59281DBQ from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 17V, SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5.5V, 17V, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59281DBQ can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1269133-TLC59281DBQ
Packaging: Tube
Type: Linear
Mounting Style: SMD
Voltage - Output: 17V
Frequency: 35MHz
Current - Output / Channel: 35mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP/QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: TLC59281
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
LED Lighting Drivers 16-Channel Constant Current LED Driver
IC LED DRIVER LINEAR 35MA 24SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59281DBQ | 137-TLC59281DBQ | 296-34375-5-ND | 1269133-TLC59281DBQ | TLC59281DBQ | TLC59281DBQ |
| Product Name | TLC59281 16-Channel, Constant-Current LED Driver without LED Open Detection | 5.5V 17V SSOP LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TLC59281DBQ | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | |||||
| Package Type | SSOP,VQFN | |||||
| Features | RoHS Compliant | RoHS Compliant |