Texas Instruments Datasheets for Logic Comparators

Digital comparators are circuits used to compare the magnitude of two binary quantities and to determine the relationship of those quantities.
Logic Comparators: Learn more

Page: 1 2 3 4
Product Name Notes
4-Bit Magnitude Comparator 16-CDIP -55 to 125
4-Bit Magnitude Comparator 16-PDIP -55 to 125
4-Bit Magnitude Comparator 16-SO -55 to 125
4-Bit Magnitude Comparator 16-SOIC -55 to 125
4-Bit Magnitude Comparator 16-TSSOP -55 to 125
4-Bit Magnitude Comparators 16-CDIP -55 to 125
4-Bit Magnitude Comparators 16-CFP -55 to 125
4-Bit Magnitude Comparators 16-PDIP -55 to 125
4-Bit Magnitude Comparators 16-SO -55 to 125
4-Bit Magnitude Comparators 16-SOIC -55 to 125
4-Bit Magnitude Comparators 16-TSSOP -55 to 125
4-Bit Magnitude Comparators 20-LCCC -55 to 125
8-Bit Identity Comparators 20-CDIP -55 to 125
8-Bit Identity Comparators 20-LCCC -55 to 125
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-CDIP -55 to 125
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-CFP -55 to 125
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-LCCC -55 to 125
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP -55 to 125
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SO -55 to 125
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -55 to 125
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-TSSOP -55 to 125
8-Bit Identity/Magnitude Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors 20-CDIP -55 to 125
8-Bit Identity/Magnitude Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors 20-LCCC -55 to 125
8-Bit Identity/Magnitude Comparators 20-CDIP -55 to 125
8-Bit Identity/Magnitude Comparators 20-CFP -55 to 125
8-Bit Identity/Magnitude Comparators 20-LCCC -55 to 125
8-Bit Magnitude Comparators 24-CDIP -55 to 125
8-Bit Magnitude Comparators 24-CFP -55 to 125
8-Bit Magnitude Comparators 28-LCCC -55 to 125

Next >>