The TLC5944RHBT is a 16-channel, constant current sink LED driver capable of delivering up to 60 mA per channel. It features 12-bit pulse-width modulation (PWM) control with 4096 grayscale steps and 6-bit dot correction for brightness adjustment across channels. The device includes an internal pre-charge FET to mitigate ghosting effects in multiplexed LED systems. It supports a supply voltage range of 3.0 V to 5.5 V and can operate with LED power supply voltages up to 15 V. The TLC5944RHBT also incorporates thermal shutdown protection, pre-thermal warning, and LED open detection, enhancing reliability in various applications. It is suitable for monochrome, multicolor, and full-color LED displays, operating within a temperature range of -40°C to +85°C. The device communicates via a serial interface with a data transfer rate of 30 MHz and a grayscale control clock frequency of 33 MHz.
16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET 32-VQFN -40 to 85
LED Driver IC 16 Output Linear Shift Register Dimming 60mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 60mA 32-VQFN (5x5)
16-Ch PWM LED Driver, 12-bit, 30MHz, Serial, 5.5V, VQFN Product overview: TLC5944RHBT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 5.5V, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 5.5V, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5944RHBT can be used for catalog matching and distributor lookup.
LED Driver, 16-Segment, PQCC32
Manufacturer: Texas Instruments
Win Source Part Number: 1108425-TLC5944RHBT
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 3 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC LED DRIVER LINEAR 60MA 32VQFN
IC LED DRIVER LINEAR 60MA 32VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5944RHBT | 296-TLC5944RHBTCT-ND | 137-TLC5944RHBT | TLC5944RHBT | 1108425-TLC5944RHBT | TLC5944RHBT | TLC5944RHBT |
| Product Name | TLC5944 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET | LED Drivers | 30MHz 5.5V VQFN LED Driver IC | PMIC - PMIC - LED Drivers - TLC5944RHBT | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,VQFN | 32-VQFN (5x5) | |||||
| Features | RoHS Compliant | RoHS Compliant |