Texas Instruments TPS92001 General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting TPS92001DGKR

Description
General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting 8-VSSOP -40 to 105
Request a Quote Datasheet
Description
General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting 8-VSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS92001 General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting - TPS92001DGKR - Texas Instruments
Dallas, TX, United States
TPS92001 General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting
TPS92001DGKR
TPS92001 General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting TPS92001DGKR
General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting 8-VSSOP -40 to 105

General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting 8-VSSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
10V LED Driver IC
137-TPS92001DGKR
10V LED Driver IC 137-TPS92001DGKR
General-purpose PWM controller with 10V Turn-on Threshold for LED Lighting 8-VSSOP -40 to 105 Product overview: TPS92001DGKR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92001DGKR can be used for catalog matching and distributor lookup.

General-purpose PWM controller with 10V Turn-on Threshold for LED Lighting 8-VSSOP -40 to 105 Product overview: TPS92001DGKR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92001DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS92001DGKR - 056001-TPS92001DGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS92001DGKR
056001-TPS92001DGKR
PMIC - PMIC - LED Drivers - TPS92001DGKR 056001-TPS92001DGKR
Manufacturer: Texas Instruments Win Source Part Number: 056001-TPS92001DGKR Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Frequency: 100kHz Topology: Flyback, Step-Down (Buck) Number of Outputs: 1 Dimming: Triac Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-VSSOP Maximum Supply Voltage: 21V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056001-TPS92001DGKR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 100kHz
Topology: Flyback, Step-Down (Buck)
Number of Outputs: 1
Dimming: Triac
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 8-VSSOP
Maximum Supply Voltage: 21V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 296-25886-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-25886-2-ND
LED Drivers 296-25886-2-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Triac Dimming 8-VSSOP

LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Triac Dimming 8-VSSOP

Buy Now Datasheet
PMIC - LED Drivers - TPS92001DGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92001DGKR
PMIC - LED Drivers TPS92001DGKR
IC LED DRIVER OFFL DIM 8VSSOP

IC LED DRIVER OFFL DIM 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS92001DGKR
LED Lighting Drivers TPS92001DGKR
LED Lighting Drivers Gen Pur LED Lighting PWM Controller

LED Lighting Drivers Gen Pur LED Lighting PWM Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92001DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92001DGKR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92001DGKR
IC LED DRIVER OFFL TRIAC 8VSSOP

IC LED DRIVER OFFL TRIAC 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS92001DGKR 137-TPS92001DGKR 056001-TPS92001DGKR 296-25886-2-ND TPS92001DGKR TPS92001DGKR TPS92001DGKR
Product Name TPS92001 General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting 10V LED Driver IC PMIC - PMIC - LED Drivers - TPS92001DGKR LED Drivers PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 12 to 21 volts ? to 21 volts ? to 21 volts
Output Voltage 9 to 60 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
7 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM2751SDX-B - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.8 to 5.5 volts
View Details
2 suppliers
LM3463 6-Channel High Voltage, Constant Current LED Driver with Dynamic Headroom Control - LM3463SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
6 suppliers
LM3409 PFET Buck Controller for High Power LED Drives - LM3409N/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers