Texas Instruments TPS61150A Dual Output Boost WLED Driver Using Single Inductor TPS61150ADRCRG4

Description
Dual Output Boost WLED Driver Using Single Inductor 10-VSON -40 to 85
Request a Quote Datasheet
Description
Dual Output Boost WLED Driver Using Single Inductor 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61150A Dual Output Boost WLED Driver Using Single Inductor - TPS61150ADRCRG4 - Texas Instruments
Dallas, TX, United States
TPS61150A Dual Output Boost WLED Driver Using Single Inductor
TPS61150ADRCRG4
TPS61150A Dual Output Boost WLED Driver Using Single Inductor TPS61150ADRCRG4
Dual Output Boost WLED Driver Using Single Inductor 10-VSON -40 to 85

Dual Output Boost WLED Driver Using Single Inductor 10-VSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS61150ADRCRG4 - 089174-TPS61150ADRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61150ADRCRG4
089174-TPS61150ADRCRG4
PMIC - PMIC - LED Drivers - TPS61150ADRCRG4 089174-TPS61150ADRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 089174-TPS61150ADRCR G4 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Output Voltage: 27V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.5V Channel Output Current: 34mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 089174-TPS61150ADRCRG4
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Output Voltage: 27V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 34mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Boost 6V 27V LED Driver IC
745-TPS61150ADRCRG4
Dual Boost 6V 27V LED Driver IC 745-TPS61150ADRCRG4
Dual Output Boost WLED Driver, 2.5-6V In, 27V Out, 1.5MHz, VSON Product overview: TPS61150ADRCRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 6V, 27V, 1.5MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, 6V, 27V, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TPS61150ADRCRG4 can be used for catalog matching and distributor lookup.

Dual Output Boost WLED Driver, 2.5-6V In, 27V Out, 1.5MHz, VSON Product overview: TPS61150ADRCRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 6V, 27V, 1.5MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, 6V, 27V, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TPS61150ADRCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers LED Drivers
Product Number TPS61150ADRCRG4 089174-TPS61150ADRCRG4 745-TPS61150ADRCRG4
Product Name TPS61150A Dual Output Boost WLED Driver Using Single Inductor PMIC - PMIC - LED Drivers - TPS61150ADRCRG4 Dual Boost 6V 27V LED Driver IC
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 6 volts 2.5 volts
Output Voltage 2.5 to 27 volts 27 volts 27 volts
Efficiency 83 %
Unlock Full Specs
to access all available technical data

Similar Products

LM2759 1A Switched Capacitor Flash LED Driver with I2C Compatible Interface - LM2759SD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current ? to 1000 milliamps
View Details
7 suppliers
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402HVMR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
6 suppliers
PMIC - LED Drivers - LM27953TLX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
2 suppliers