1.5A/4.1A Multiple LED Camera Flash Driver with I2C Compatible Interface 20-DSBGA -40 to 85
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 445mA, 890mA (Flash) 20-DSBGA
TPS61325 1.5A/4.1A Multiple LED Camera Flash Driver with I2C Compatible Interface
Manufacturer: Texas Instruments
Win Source Part Number: 900864-TPS61325YFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 445mA, 890mA (Flash) 20-DSBGA
Package: 20-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS61325
Categories: Integrated Circuits (ICs)
Case / Package: 20-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-27244-2, 296-27244-1, -TPS61325YFFR-NDR, 296-27244-6, -296-27244-1-ND
1.5A/4.1A multiple LED Camera flash driver with I2C compatible interface 20-DSBGA -40 to 85 Product overview: TPS61325YFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 4.1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, 4.1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61325YFFR can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 20DSBGA
IC LED DRV RGLTR PWM 20DSBGA
LED Lighting Drivers 1.5A/4.1A Mult LED Camera Flash Driver
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61325YFFR | 296-27244-2-ND | TPS61325YFFR | 900864-TPS61325YFFR | 137-TPS61325YFFR | TPS61325YFFR | TPS61325YFFR | TPS61325YFFR |
| Product Name | TPS61325 1.5A/4.1A Multiple LED Camera Flash Driver with I2C Compatible Interface | LED Drivers | PMIC - PMIC - LED Drivers - TPS61325YFFR | 1.5A 4.1A LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||||
| Output Current | ? to 1500 milliamps | 445 to 890 milliamps | 445 to 890 milliamps | |||||
| Package Type | DSBGA | 20-DSBGA |