Off-Line Primary-Side Sensing Controller for LED Lighting 6-SOT-23 -40 to 125
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming SOT-23-6
Off-line primary-side sensing controller for LED Lighting 6-SOT-23 -40 to 125 Product overview: TPS92315DBVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92315DBVR can be used for catalog matching and distributor lookup.
Win Source Part Number: 967427-TPS92315DBVR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 130kHz
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Voltage - Supply (Min): 9V
Voltage - Supply (Max): 35V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -20°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): AP3031KTR-G1; AP3032KTR-G1; BCR420UW6-7; FAN5345S30X; FAN5345S20X; FAN5346S30X;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40999-2,TPS92315
Base Product Number: TPS92315
IC LED DRIVER OFFLINE SOT23-6
IC LED DRIVER OFFL SOT23-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92315DBVR | 296-40999-2-ND | 137-TPS92315DBVR | 967427-TPS92315DBVR | TPS92315DBVR | TPS92315DBVR |
| Product Name | TPS92315 Off-Line Primary-Side Sensing Controller for LED Lighting | LED Drivers | SOT-23 LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | |||||
| Input Voltage | 9 to 35 volts | 9 to 35 volts | 9 to 35 volts | |||
| Output Voltage | 9 to 60 volts |