IC LED DRVR RGLTR PWM 20HTSSOP
IC LED DRVR RGLTR PWM 20HTSSOP
LED Driver IC 4 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 120mA 20-HTSSOP
Win Source Part Number: 979888-TPS92381PWPR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Output: 0V ~ 40V
Frequency: 300kHz ~ 2.2MHz
Current - Output / Channel: 120mA
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 40V
Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS92381PWPRTR
IC LED DRVR RGLTR PWM 20HTSSOP Product overview: TPS92381PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92381PWPR can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR PWM 20HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-TPS92381PWPRCT-ND | 979888-TPS92381PWPR | 137-TPS92381PWPR | TPS92381PWPR | TPS92381PWPR |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | ||
| Output Voltage | 0.0 to 40 volts | 0.0 to 40 volts | 40 volts | ||
| Output Current | 120 milliamps | 120 milliamps |