TPS61169 38-V High-Current Boost WLED Driver 5-SC70 -40 to 85
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.8A (Switch) SC-70-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.8A (Switch) SC-70-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.8A (Switch) SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 1112234-TPS61169DCKR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61169
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-70-5
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1.8A (Switch)
Introduction Date: November 06, 2014
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
TPS61169 38-V high-current Boost WLED driver 5-SC70 -40 to 85 Product overview: TPS61169DCKR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61169DCKR can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR DIM 1.8A SC70
IC LED DRV RGLTR PWM 1.8A SC70-5
1.2MHz PWM 1 boost converter DC-DCVoltage Stabilizer 1.8A 2.7V~5.5V SC-70-5 LED Drivers ROHS
LED DRIVER, BOOST, 1.2MHZ, SC-70-5; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:38V; Output Current Max:400mA; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61169DCKR | 296-40821-6-ND | 1112234-TPS61169DCKR | 137-TPS61169DCKR | TPS61169DCKR | TPS61169DCKR | TPS61169DCKR | 33AH5281 |
| Product Name | TPS61169 TPS61169 38-V High-Current Boost WLED Driver | LED Drivers | PMIC - PMIC - LED Drivers - TPS61169DCKR | Boost LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Led Driver, Boost, 1.2Mhz, Sc-70-5; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Output Voltage | 38 volts | 38 volts | ||||||
| Efficiency | 90 % | |||||||
| Number of Channels | 1 # |