1.2A High Power White LED Driver with I2C Compatible Interface 10-VSON -40 to 85
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Flash) 10-VSON (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Flash) 10-VSON (3x3)
LED Driver, 1-Segment, PDSO10
1.2A Boost LED Driver, 2MHz, I2C, 6V In, VSON Product overview: TPS61052DRCT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 2MHz, 6V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 2MHz, 6V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61052DRCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112191-TPS61052DRCT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.2A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC LED DRV RGLTR PWM 1.2A 10VSON
IC LED DRIVER RGLTR DIM 10VSON
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61052DRCT | 296-23720-1-ND | TPS61052DRCT | 137-TPS61052DRCT | 1112191-TPS61052DRCT | TPS61052DRCT | TPS61052DRCT |
| Product Name | TPS61052 1.2A High Power White LED Driver with I2C Compatible Interface | LED Drivers | Boost 1.2A 2MHz 6V LED Driver IC | PMIC - PMIC - LED Drivers - TPS61052DRCT | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts | 2.5 to 6 volts | |||
| Output Current | ? to 1200 milliamps | 1200 milliamps | 1200 milliamps | 1200 milliamps | |||
| Package Type | DSBGA,VSON | 10-VSON (3x3) |