16-Channel LED Driver with Dot Correction and Grayscale PWM Control 28-HTSSOP -40 to 85
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 28-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 28-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 796927-TLC59401PWPR
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Backlight, Signage
Mounting: SMD
Voltage - Output: 17V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC59401
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-HTSSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 120mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): CY8CLED08-28PXCT; CY8CLED08-28PXIT; CY8CLED08-28PVXE; CY8CLED08-28PXI;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
LED Driver, 16-Segment, PDSO28
28-Pin HTSSOP EP LED Driver, 17V Out, 60uA Supply Product overview: TLC59401PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 60uA, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 60uA, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59401PWPR can be used for catalog matching and distributor lookup.
LED DRIVER, LINEAR, 30MHZ, HTSSOP-28; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:18V; Output Current Max:120mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes
IC LED DRIVER LIN 120MA 28HTSSOP
LED Lighting Drivers 16Ch LED Driver
IC LED DRVR LIN 120MA 28HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59401PWPR | 296-25565-2-ND | 796927-TLC59401PWPR | TLC59401PWPR | 137-TLC59401PWPR | 26AJ9922 | TLC59401PWPR | TLC59401PWPR | TLC59401PWPR |
| Product Name | TLC59401 16-Channel LED Driver with Dot Correction and Grayscale PWM Control | LED Drivers | Board Mount LED Drivers - TLC59401PWPR | 17V 60uA HTSSOP LED Driver IC | Led Driver, Linear, 30Mhz, Htssop-28; Device Topology Texas Instruments | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | ||||||||
| Package Type | HTSSOP,VQFN | ||||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |