500mA High Power White LED Driver with standard Logic Interface 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 213389-TPS61055DRCR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash, Lighting
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 500mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
LED Driver, 1-Segment, PDSO10
500mA White LED Driver, Boost, PWM, 2MHz, 6V, 1.2A, VSON Product overview: TPS61055DRCR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 500mA, 2MHz, 6V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 500mA, 2MHz, 6V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61055DRCR can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 10VSON
IC LED DRIVER RGLTR DIM 10VSON
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61055DRCR | 213389-TPS61055DRCR | TPS61055DRCR | 137-TPS61055DRCR | TPS61055DRCR | TPS61055DRCR |
| Product Name | TPS61055 500mA High Power White LED Driver with standard Logic Interface | PMIC - PMIC - LED Drivers - TPS61055DRCR | Boost 500mA 2MHz 6V LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 6 volts | 2.5 volts | 2.5 to 6 volts | |||
| Output Current | ? to 500 milliamps | 500 milliamps | 500 milliamps | |||
| Package Type | DSBGA,VSON | 10-VSON (3x3) |