Texas Instruments TLC5928 16 Channel Constant Current LED Driver with LED Open Detection TLC5928PWPR

Description
16 Channel Constant Current LED Driver with LED Open Detection 24-HTSSOP -40 to 85
Request a Quote
Description
16 Channel Constant Current LED Driver with LED Open Detection 24-HTSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC5928PWPR is a 16-channel constant-current sink LED driver with LED open detection and pre-thermal warning, housed in a 24-pin HTSSOP package with PowerPAD. Each channel provides a constant current of up to 35 mA, with a supply voltage range of 3.0 V to 5.5 V and support for LED power supplies up to 17 V. It operates over a temperature range of -40°C to +85°C, features a 35-MHz data transfer rate, and includes serial programmable on/off control for all channels via a single external resistor. The device supports daisy-chaining and offers read-back capability for error conditions.

Datasheet Summary
Powered by GS/AI

The TLC5928PWPR is a 16-channel constant-current sink LED driver with LED open detection and pre-thermal warning, housed in a 24-pin HTSSOP package with PowerPAD. Each channel provides a constant current of up to 35 mA, with a supply voltage range of 3.0 V to 5.5 V and support for LED power supplies up to 17 V. It operates over a temperature range of -40°C to +85°C, features a 35-MHz data transfer rate, and includes serial programmable on/off control for all channels via a single external resistor. The device supports daisy-chaining and offers read-back capability for error conditions.

Suppliers

Company
Product
Description
Supplier Links
TLC5928 16 Channel Constant Current LED Driver with LED Open Detection - TLC5928PWPR - Texas Instruments
Dallas, TX, United States
TLC5928 16 Channel Constant Current LED Driver with LED Open Detection
TLC5928PWPR
TLC5928 16 Channel Constant Current LED Driver with LED Open Detection TLC5928PWPR
16 Channel Constant Current LED Driver with LED Open Detection 24-HTSSOP -40 to 85

16 Channel Constant Current LED Driver with LED Open Detection 24-HTSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
35MHz 17V HTSSOP LED Driver IC
137-TLC5928PWPR
35MHz 17V HTSSOP LED Driver IC 137-TLC5928PWPR
16-Ch Constant Current LED Driver, 35MHz, 17V Out, HTSSOP Product overview: TLC5928PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 17V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MHz, 17V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5928PWPR can be used for catalog matching and distributor lookup.

16-Ch Constant Current LED Driver, 35MHz, 17V Out, HTSSOP Product overview: TLC5928PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 17V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MHz, 17V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5928PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-23654-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-23654-2-ND
LED Drivers 296-23654-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-HTSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-HTSSOP

Buy Now Datasheet
LED Drivers - 296-23654-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-23654-1-ND
LED Drivers 296-23654-1-ND
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-HTSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-HTSSOP

Buy Now Datasheet
LED Drivers - 296-23654-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-23654-6-ND
LED Drivers 296-23654-6-ND
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-HTSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-HTSSOP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5928PWPR - 032720-TLC5928PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5928PWPR
032720-TLC5928PWPR
PMIC - PMIC - LED Drivers - TLC5928PWPR 032720-TLC5928PWPR
Manufacturer: Texas Instruments Win Source Part Number: 032720-TLC5928PWPR Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 35MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 17V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 35mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032720-TLC5928PWPR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 35MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Led Display Driver; Device Topology Texas Instruments - 29AH7843 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Led Display Driver; Device Topology Texas Instruments
29AH7843
Ic, Led Display Driver; Device Topology Texas Instruments 29AH7843
IC, LED DISPLAY DRIVER; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:35mA; Switching Frequency:35MHz; No. of Outputs:16Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes

IC, LED DISPLAY DRIVER; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:35mA; Switching Frequency:35MHz; No. of Outputs:16Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5928PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5928PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5928PWPR
IC LED DRVR LINEAR 35MA 24HTSSOP

IC LED DRVR LINEAR 35MA 24HTSSOP

Supplier's Site
PMIC - LED Drivers - TLC5928PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5928PWPR
PMIC - LED Drivers TLC5928PWPR
IC LED DRIVER LIN 35MA 24HTSSOP

IC LED DRIVER LIN 35MA 24HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TLC5928PWPR
LED Lighting Drivers TLC5928PWPR
LED Lighting Drivers 16Ch Constant Crnt LED Driver

LED Lighting Drivers 16Ch Constant Crnt LED Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5928PWPR 137-TLC5928PWPR 296-23654-2-ND 032720-TLC5928PWPR 29AH7843 TLC5928PWPR TLC5928PWPR TLC5928PWPR
Product Name TLC5928 16 Channel Constant Current LED Driver with LED Open Detection 35MHz 17V HTSSOP LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - TLC5928PWPR Ic, Led Display Driver; Device Topology Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,SSOP,TSSOP,VQFN 24-HTSSOP
Features RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

150mA 5.5V LED Driver IC - 137-LM2751SD-B - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.5 volts
Number of Channels 1 #
View Details
4 suppliers
LM3445 Triac Dimmable Offline LED Driver - LM3445MMX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 12 volts
View Details
7 suppliers
LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
5 suppliers
LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQ-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers