Texas Instruments TLC5944 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET TLC5944RHBR

Description
16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET 32-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5944 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET - TLC5944RHBR - Texas Instruments
Dallas, TX, United States
TLC5944 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET
TLC5944RHBR
TLC5944 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET TLC5944RHBR
16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET 32-VQFN -40 to 85

16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET 32-VQFN -40 to 85

Buy Now Datasheet
LED Drivers - TLC5944RHBR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
TLC5944RHBR-ND
LED Drivers TLC5944RHBR-ND
LED Driver IC 16 Output Linear Shift Register Dimming 60mA 32-VQFN (5x5)

LED Driver IC 16 Output Linear Shift Register Dimming 60mA 32-VQFN (5x5)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5944RHBR - 1269162-TLC5944RHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5944RHBR
1269162-TLC5944RHBR
PMIC - PMIC - LED Drivers - TLC5944RHBR 1269162-TLC5944RHBR
Manufacturer: Texas Instruments Win Source Part Number: 1269162-TLC5944RHBR Packaging: Reel - TR Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Applications: Signage Mounting: SMD Voltage - Output: 3 V ~ 15 V Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Part Status: Obsolete(EOL) Family Name: TLC5944 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Voltage Supply MAX: 5.5V Output Current per Channel: 60mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX6977AAE+T; MAX6972ATJ+T; MAX6968APE+; Introduction Date: April 15, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269162-TLC5944RHBR
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Applications: Signage
Mounting: SMD
Voltage - Output: 3 V ~ 15 V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Part Status: Obsolete(EOL)
Family Name: TLC5944
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Voltage Supply MAX: 5.5V
Output Current per Channel: 60mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX6977AAE+T; MAX6972ATJ+T; MAX6968APE+;
Introduction Date: April 15, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
VQFN LED Driver IC
137-TLC5944RHBR
VQFN LED Driver IC 137-TLC5944RHBR
16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET 32-VQFN -40 to 85 Product overview: TLC5944RHBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5944RHBR can be used for catalog matching and distributor lookup.

16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET 32-VQFN -40 to 85 Product overview: TLC5944RHBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5944RHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5944RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5944RHBR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5944RHBR
IC LED DRIVER LINEAR 60MA 32VQFN

IC LED DRIVER LINEAR 60MA 32VQFN

Supplier's Site
PMIC - LED Drivers - TLC5944RHBR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5944RHBR
PMIC - LED Drivers TLC5944RHBR
IC LED DRIVER LINEAR 60MA 32VQFN

IC LED DRIVER LINEAR 60MA 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5944RHBR TLC5944RHBR-ND 1269162-TLC5944RHBR 137-TLC5944RHBR TLC5944RHBR TLC5944RHBR
Product Name TLC5944 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET LED Drivers PMIC - PMIC - LED Drivers - TLC5944RHBR VQFN LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,VQFN
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
7 suppliers
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-35/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
7 suppliers
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-I/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers