The TPS61311 is a 1.5-A integrated driver for up to three white LEDs in camera flash and video lighting applications, based on a 2-MHz synchronous boost converter with power-save mode for up to 95% efficiency. It features an I²C-compatible interface up to 3.4 Mbps, dual-wire camera module control, hardware reset, and safety functions including LED temperature monitoring and open/short detection. The device is packaged in a 20-pin NanoFree™ DSBGA measuring 2.20 mm × 1.90 mm and operates from -40°C to 85°C.
1.5A Multiple LED Camera Flash Driver With I2C(tm) Compatible Interface. 20-DSBGA -40 to 85
1.5A multiple LED Camera flash driver with I2C compatible interface. 20-DSBGA -40 to 85 Product overview: TPS61311YFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61311YFFR can be used for catalog matching and distributor lookup.
1.5A Multiple LED Camera Flash Driver With Serial Interface
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.5A (Flash) 20-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1272806-TPS61311YFFR
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-UFBGA, DSBGA
Applications: Backlight, Camera Flash
Mounting: SMD
Voltage - Output: 2.5 V ~ 5.7 V
Frequency: 1.92MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: PWM
Family Name: TPS61311
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DSBGA (2.1x2)
Voltage Supply MAX: 5.5V
Output Current per Channel: 1.5A (Flash)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): MIC2860-2PYD6 TR; STCF03TBR; LX1990ILM-TR;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC LED DRV RGLTR PWM 20DSBGA
IC LED DRIVER RGLTR DIM 20DSBGA
LED Lighting Drivers 1.5A Multiple LED Camera Flash Drvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61311YFFR | 137-TPS61311YFFR | TPS61311YFFR | 296-35475-2-ND | 1272806-TPS61311YFFR | TPS61311YFFR | TPS61311YFFR | TPS61311YFFR |
| Product Name | TPS61311 1.5A Multiple LED Camera Flash Driver With I2C(tm) Compatible Interface. | 1.5A LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TPS61311YFFR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||||
| Output Current | ? to 1500 milliamps | 1500 milliamps | 1500 milliamps | |||||
| Package Type | DSBGA |