Texas Instruments Datasheets for Memory Chips
Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 1024 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70 | |
| 1024 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70 | |
| 16 x 4 asynchronous FIFO memory 16-PDIP 0 to 70 | |
| 16 x 4 asynchronous FIFO memory 16-SOIC 0 to 70 | |
| 16 x 5 asynchronous FIFO memory 20-PDIP 0 to 70 | |
| 16384 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70 | |
| 16384 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70 | |
| 16MB Radiation-Hardened SRAM 76-CFP -55 to 125 | |
| 16MB Radiation-Hardened SRAM 76-CFP 25 Only | |
| 2048 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70 | |
| 256 x 1 x 2 dual independent synchronous FIFO memories 24-SOIC -40 to 85 | |
| 256 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85 | |
| 256 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70 | |
| 256 x 18 3.3-V synchronous FIFO memory 56-SSOP 0 to 70 | |
| 256 x 18 asynchronous FIFO memory 56-SSOP 0 to 70 | |
| 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus 0-XCEPT -55 to 210 | |
| 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus 14-CFP -55 to 210 | |
| 32768 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70 | |
| 32768 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70 | |
| 4096 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70 | |
| 4096 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70 | |
| 512 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70 | |
| 512 x 18 asynchronous FIFO memory 56-SSOP 0 to 70 | |
| 512 x 18 synchronous FIFO memory 56-SSOP 0 to 70 | |
| 512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70 | |
| 512 x 18 x 2 Synchronous Bidirectional FIFO Memory 84-CPGA -55 to 125 | |
| 512 x 36 x 2 bidirectional synchronous FIFO memory 120-HLQFP 0 to 70 | |
| 512 x 36 x 2 bidirectional synchronous FIFO memory 132-BQFP 0 to 70 | |
| 512 x 36 x 2 Synchronous Bidirectional FIFO Memory 132-CFP -55 to 125 | |
| 64 x 1 x 2 dual independent synchronous FIFO memories 24-SOIC -40 to 85 | |
| 64 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85 | |
| 64 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70 | |
| 64 x 18 asynchronous FIFO memory 56-SSOP 0 to 70 | |
| 64 x 18 synchronous FIFO memory 56-SSOP 0 to 70 | |
| 65536 x 18 Synchronous FIFO Memory 100-BGA MICROSTAR 0 to 70 | |
| 65536 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70 | |
| 65536 x 18 Synchronous FIFO Memory 80-LQFP | |
| 8192 x 18 Synchronous FIFO Memory 100-BGA MICROSTAR 0 to 70 | |
| 8192 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70 | |
| CMOS 4-Bit-by-16-Word FIFO Register 16-CDIP -55 to 125 | |
| CMOS 4-Bit-by-16-Word FIFO Register 16-PDIP -55 to 125 | |
| Enhanced Product 16384 X 18 Synchronous Fifo Memory 80-LQFP -55 to 125 | |
| Enhanced Product 32768 X 18 Synchronous Fifo Memory 80-LQFP -55 to 125 | |
| Enhanced Product 4096 x 18 Synchronous FIFO Memory 64-TQFP -55 to 125 | |
| Enhanced Product 65536 X 18 Synchronous Fifo Memory 80-LQFP -55 to 125 | |
| Enhanced Product 8192 X 18 Synchronous Fifo Memory 80-LQFP -55 to 125 | |
| High Speed CMOS Logic 4-Bit by 16-Word FIFO Register 16-CDIP -55 to 125 | |
| High Speed CMOS Logic 4-Bit by 16-Word FIFO Register 16-PDIP -55 to 125 | |
| High Speed CMOS Logic 4-Bit by 16-Word FIFO Register 16-SOIC -55 to 125 |