White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm Package 6-SON -40 to 85
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 1112226-TPS61160DRVT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 26V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Computers & Computer Peripherals, Automation & Process Control, Robotics
White LED Driver IC, 26V Out, 700mA, 600kHz, PWM Dimming, 2.7-18V Product overview: TPS61160DRVTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 700mA, 600kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 26V, 700mA, 600kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61160DRVTG4 can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 700MA 6WSON
IC LED DRVR RGLTR DIM 700MA 6SON
LED Lighting Drivers White LED Drvr
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61160DRVTG4 | TPS61160DRVTG4-ND | 1112226-TPS61160DRVTG4 | 137-TPS61160DRVTG4 | TPS61160DRVTG4 | TPS61160DRVTG4 | TPS61160DRVTG4 |
| Product Name | TPS61160 White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm Package | LED Drivers | PMIC - PMIC - LED Drivers - TPS61160DRVTG4 | 26V 700mA 600kHz LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 18 volts | 2.7 to 18 volts | 2.7 volts | 2.7 to 18 volts | |||
| Output Voltage | 2.7 to 26 volts | 26 volts | 26 volts | 26 volts | |||
| Efficiency | 90 % | ||||||
| Number of Channels | 1 # | 1 # |