Texas Instruments TPS61059 High Power Single Cell White LED Driver with 1.5A Switch, in 3x3 QFN TPS61059DRCT

Description
High Power Single Cell White LED Driver with 1.5A Switch, in 3x3 QFN 10-VSON -40 to 85
Request a Quote Datasheet
Description
High Power Single Cell White LED Driver with 1.5A Switch, in 3x3 QFN 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61059 High Power Single Cell White LED Driver with 1.5A Switch, in 3x3 QFN - TPS61059DRCT - Texas Instruments
Dallas, TX, United States
TPS61059 High Power Single Cell White LED Driver with 1.5A Switch, in 3x3 QFN
TPS61059DRCT
TPS61059 High Power Single Cell White LED Driver with 1.5A Switch, in 3x3 QFN TPS61059DRCT
High Power Single Cell White LED Driver with 1.5A Switch, in 3x3 QFN 10-VSON -40 to 85

High Power Single Cell White LED Driver with 1.5A Switch, in 3x3 QFN 10-VSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.5A QFN LED Driver IC
137-TPS61059DRCT
1.5A QFN LED Driver IC 137-TPS61059DRCT
High Power Single Cell White LED Driver with 1.5A Switch, in 3x3 QFN 10-VSON -40 to 85 Product overview: TPS61059DRCT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61059DRCT can be used for catalog matching and distributor lookup.

High Power Single Cell White LED Driver with 1.5A Switch, in 3x3 QFN 10-VSON -40 to 85 Product overview: TPS61059DRCT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61059DRCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS61059DRCT - 144419-TPS61059DRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61059DRCT
144419-TPS61059DRCT
PMIC - PMIC - LED Drivers - TPS61059DRCT 144419-TPS61059DRCT
Manufacturer: Texas Instruments Win Source Part Number: 144419-TPS61059DRCT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 2.5 V to 5.5 V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 144419-TPS61059DRCT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 2.5 V to 5.5 V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 800mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
LED Drivers - 296-19426-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-19426-2-ND
LED Drivers 296-19426-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 800mA 10-VSON (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 800mA 10-VSON (3x3)

Buy Now Datasheet
PMIC - LED Drivers - TPS61059DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61059DRCT
PMIC - LED Drivers TPS61059DRCT
IC LED DRIVER RGLTR 800MA 10VSON

IC LED DRIVER RGLTR 800MA 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61059DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61059DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61059DRCT
IC LED DRIVER RGLTR 800MA 10VSON

IC LED DRIVER RGLTR 800MA 10VSON

Supplier's Site
TEXAS INSTRUMENTS - TPS61059DRCT - IC, LED DRIVER, SON10 - 815-TPS61059DRCT - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - TPS61059DRCT - IC, LED DRIVER, SON10
815-TPS61059DRCT
TEXAS INSTRUMENTS - TPS61059DRCT - IC, LED DRIVER, SON10 815-TPS61059DRCT
TEXAS INSTRUMENTS - TPS61059DRCT - IC, LED DRIVER, SON10

TEXAS INSTRUMENTS - TPS61059DRCT - IC, LED DRIVER, SON10

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61059DRCT 137-TPS61059DRCT 144419-TPS61059DRCT 296-19426-2-ND TPS61059DRCT TPS61059DRCT 815-TPS61059DRCT
Product Name TPS61059 High Power Single Cell White LED Driver with 1.5A Switch, in 3x3 QFN 1.5A QFN LED Driver IC PMIC - PMIC - LED Drivers - TPS61059DRCT LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TEXAS INSTRUMENTS - TPS61059DRCT - IC, LED DRIVER, SON10
Features RoHS Compliant RoHS Compliant RoHS Compliant
Output Voltage 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3409HV PFET Buck Controller for High Power LED Drivers - LM3409HVMY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
8 suppliers
LM2759 1A Switched Capacitor Flash LED Driver with I2C Compatible Interface - LM2759SDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current ? to 1000 milliamps
View Details
7 suppliers