16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control 32-VQFN -40 to 85
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 32-VQFN (5x5)
16-Ch LED Driver, 30MHz, 17V Out, VQFN Product overview: TLC5940RHBRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 17V, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 17V, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5940RHBRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108417-TLC5940RHBRG
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
LED Lighting Drivers 4096 Step Grayscale LED Driver
IC LED DRVR LINEAR 120MA 32VQFN
IC LED DRIVER LIN 120MA 32VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5940RHBRG4 | TLC5940RHBRG4-ND | 137-TLC5940RHBRG4 | 1108417-TLC5940RHBRG4 | TLC5940RHBRG4 | TLC5940RHBRG4 | TLC5940RHBRG4 |
| Product Name | TLC5940 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control | LED Drivers | 30MHz 17V VQFN LED Driver IC | PMIC - PMIC - LED Drivers - TLC5940RHBRG4 | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,PDIP,VQFN | 32-VQFN (5x5) | |||||
| Features | RoHS Compliant | RoHS Compliant |