Texas Instruments TPIC2810 8-Bit LED Driver with I2C Interface TPIC2810DR

Description
8-Bit LED Driver with I2C Interface 16-SOIC -40 to 125
Request a Quote Datasheet
Description
8-Bit LED Driver with I2C Interface 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPIC2810 8-Bit LED Driver with I2C Interface - TPIC2810DR - Texas Instruments
Dallas, TX, United States
TPIC2810 8-Bit LED Driver with I2C Interface
TPIC2810DR
TPIC2810 8-Bit LED Driver with I2C Interface TPIC2810DR
8-Bit LED Driver with I2C Interface 16-SOIC -40 to 125

8-Bit LED Driver with I2C Interface 16-SOIC -40 to 125

Buy Now Datasheet
LED Drivers - 296-46367-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-46367-6-ND
LED Drivers 296-46367-6-ND
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SOIC

LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SOIC

Buy Now Datasheet
LED Drivers - 296-46367-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-46367-2-ND
LED Drivers 296-46367-2-ND
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SOIC

LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SOIC

Buy Now Datasheet
LED Drivers - 296-46367-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-46367-1-ND
LED Drivers 296-46367-1-ND
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SOIC

LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC LED Driver IC
137-TPIC2810DR
8-bit SOIC LED Driver IC 137-TPIC2810DR
8-bit LED driver with I2C interface 16-SOIC -40 to 125 Product overview: TPIC2810DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPIC2810DR can be used for catalog matching and distributor lookup.

8-bit LED driver with I2C interface 16-SOIC -40 to 125 Product overview: TPIC2810DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPIC2810DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPIC2810DR - 900660-TPIC2810DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPIC2810DR
900660-TPIC2810DR
PMIC - PMIC - LED Drivers - TPIC2810DR 900660-TPIC2810DR
Manufacturer: Texas Instruments Win Source Part Number: 900660-TPIC2810DR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 8 Output Linear Shift Register - Dimming 100mA 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPIC2810 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46367-2, 296-46367-1, TPIC2810DR-ND, 296-46367-6

Manufacturer: Texas Instruments
Win Source Part Number: 900660-TPIC2810DR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 8 Output Linear Shift Register - Dimming 100mA 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPIC2810
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46367-2, 296-46367-1, TPIC2810DR-ND, 296-46367-6

Buy Now Datasheet
PMIC - LED Drivers - TPIC2810DR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPIC2810DR
PMIC - LED Drivers TPIC2810DR
IC LED DRIVER LIN 100MA 16SOIC

IC LED DRIVER LIN 100MA 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPIC2810DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPIC2810DR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPIC2810DR
IC LED DRVR LINEAR 100MA 16SOIC

IC LED DRVR LINEAR 100MA 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPIC2810DR 296-46367-6-ND 137-TPIC2810DR 900660-TPIC2810DR TPIC2810DR TPIC2810DR
Product Name TPIC2810 8-Bit LED Driver with I2C Interface LED Drivers 8-bit SOIC LED Driver IC PMIC - PMIC - LED Drivers - TPIC2810DR PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Current 6.20E-4 amps
Output Current 100 milliamps 100 milliamps 100 milliamps
Package Type SOIC 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-35/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
7 suppliers
LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414SD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
6 suppliers