The TLC5960 is an eight-channel PWM LED driver with four intelligent headroom voltage monitor (iHVM) outputs, designed for LED backlights and high-current lighting applications. It features 1% maximum current matching accuracy between channels, 250 kHz PWM dimming, and an analog dimming interface with 10% to 100% range. Integrated protection includes LED open/short, FET open/short, and thermal shutdown detection. The device operates from a 10 V to 28 V supply, supports an operating free-air temperature range of -40°C to +85°C, and is packaged in a 38-pin TSSOP (DA) with a thermal resistance of 71.2 °C/W from junction to ambient. It includes an internal 5 V regulator and is rated for electrostatic discharge per HBM (2 kV), CDM (1000 V), and MM (200 V).
8-Channel LED Driver Controller with Integrated Intelligent Thermal Controller 38-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032727-TLC5960DAR
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Number of Outputs: 8
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 10V
Alternative Parts (Cross-Reference): MAX16814ATP/V+; TB62771FTG; TLC5960DAR; TLC5960DA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
8-channel LED driver controller with integrated Intelligent Thermal controller 38-TSSOP -40 to 85 Product overview: TLC5960DAR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5960DAR can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output DC DC Controller Analog, PWM Dimming 38-TSSOP
IC LED DRIVER CTRLR PWM 38TSSOP
IC LED DRIVER CTRLR DIM 38TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5960DAR | 032727-TLC5960DAR | 137-TLC5960DAR | 296-27795-2-ND | TLC5960DAR | TLC5960DAR |
| Product Name | TLC5960 8-Channel LED Driver Controller with Integrated Intelligent Thermal Controller | PMIC - PMIC - LED Drivers - TLC5960DAR | TSSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 8 # | 8 # | ||||
| Package Type | TSSOP | 38-TSSOP |