Manufacturer: Texas Instruments
Win Source Part Number: 936710-TLC59582RTQR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 48 Output Linear Shift Register - Dimming 25mA 56-QFN (8x8)
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLC59582
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51671-2, 296-51671-1, 296-51671-6, TLC59582RTQR-ND
LED Driver IC 48 Output Linear Shift Register Dimming 25mA 56-QFN (8x8)
48-channel, 16-bit ESPWM LED driver with pre-charge FET, LOD Caterpillar and 16-multiplexing support 56-QFN -40 to 85 Product overview: TLC59582RTQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59582RTQR can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 25MA 56QFN
IC LED DRIVER 48CH 56QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 936710-TLC59582RTQR | 296-51671-2-ND | 137-TLC59582RTQR | TLC59582RTQR | TLC59582RTQR |
| Product Name | PMIC - PMIC - LED Drivers - TLC59582RTQR | LED Drivers | 16-bit QFN LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 56-QFN (8x8) | ||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts |