Texas Instruments TPS61043 TPS61043: Constant Current LED Driver TPS61043DRBTG4

Description
TPS61043: Constant Current LED Driver 8-SON -40 to 85
Request a Quote Datasheet
Description
TPS61043: Constant Current LED Driver 8-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61043 TPS61043: Constant Current LED Driver - TPS61043DRBTG4 - Texas Instruments
Dallas, TX, United States
TPS61043 TPS61043: Constant Current LED Driver
TPS61043DRBTG4
TPS61043 TPS61043: Constant Current LED Driver TPS61043DRBTG4
TPS61043: Constant Current LED Driver 8-SON -40 to 85

TPS61043: Constant Current LED Driver 8-SON -40 to 85

Buy Now Datasheet
Board Mount LED Drivers - TPS61043DRBTG4 - 798022-TPS61043DRBTG4 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - TPS61043DRBTG4
798022-TPS61043DRBTG4
Board Mount LED Drivers - TPS61043DRBTG4 798022-TPS61043DRBTG4
Manufacturer: Texas Instruments Win Source Part Number: 798022-TPS61043DRBTG 4 Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VDFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 16.9V Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: TPS61043 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SON (3x3) Voltage Supply MAX: 6V Output Current per Channel: 60mA Voltage Supply MIN: 1.8V Alternative Parts (Cross-Reference): CAT32RD2-TE13; CAT32RD2-TE7; FAN5613MPX_Q; CAT32ZD2-TE13; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798022-TPS61043DRBTG4
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VDFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 16.9V
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61043
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SON (3x3)
Voltage Supply MAX: 6V
Output Current per Channel: 60mA
Voltage Supply MIN: 1.8V
Alternative Parts (Cross-Reference): CAT32RD2-TE13; CAT32RD2-TE7; FAN5613MPX_Q; CAT32ZD2-TE13;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Boost 30mA 1MHz 6V LED Driver IC
137-TPS61043DRBTG4
Boost 30mA 1MHz 6V LED Driver IC 137-TPS61043DRBTG4
Boost LED Driver IC, 30mA, 1MHz, PWM Dimming, 1.8-6V In, 16.9V Out, SON Product overview: TPS61043DRBTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 30mA, 1MHz, 6V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 30mA, 1MHz, 6V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61043DRBTG4 can be used for catalog matching and distributor lookup.

Boost LED Driver IC, 30mA, 1MHz, PWM Dimming, 1.8-6V In, 16.9V Out, SON Product overview: TPS61043DRBTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 30mA, 1MHz, 6V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 30mA, 1MHz, 6V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61043DRBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61043DRBTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61043DRBTG4
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61043DRBTG4
IC LED DRVR RGLTR PWM 60MA 8SON

IC LED DRVR RGLTR PWM 60MA 8SON

Supplier's Site
PMIC - LED Drivers - TPS61043DRBTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61043DRBTG4
PMIC - LED Drivers TPS61043DRBTG4
IC LED DRVR RGLTR DIM 60MA 8SON

IC LED DRVR RGLTR DIM 60MA 8SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS61043DRBTG4
LED Lighting Drivers TPS61043DRBTG4
LED Lighting Drivers Constant Current LED

LED Lighting Drivers Constant Current LED

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61043DRBTG4 798022-TPS61043DRBTG4 137-TPS61043DRBTG4 TPS61043DRBTG4 TPS61043DRBTG4 TPS61043DRBTG4
Product Name TPS61043 TPS61043: Constant Current LED Driver Board Mount LED Drivers - TPS61043DRBTG4 Boost 30mA 1MHz 6V LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 1.8 to 6 volts 1.8 to 6 volts
Output Voltage 1.8 to 16.9 volts 16.9 volts 16.9 volts
Efficiency 85 %
Number of Channels 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LM3410XSDSEPEV/NOPB - 778941-LM3410XSDSEPEV/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 3 to 24 volts
View Details
2 suppliers
LM1971 Digitally Controlled 62 dB Audio Attenuator with/Mute - LM1971MX - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
View Details
LM3409 PFET Buck Controller for High Power LED Drives - LM3409N/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers