Manufacturer: Texas Instruments
Win Source Part Number: 796930-TLC5945RHBT
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 17V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5945
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Voltage Supply MAX: 5.5V
Output Current per Channel: 80mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX6973ATJ; MAX6973ATJ-T; MAX6973ATJ+T; MAX6972ATJ;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)
LED DISPLAY DRIVER, PQCC32, 5 X 5 MM, GREEN, PLASTIC, QFN-32 Product overview: TLC5945RHBT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5945RHBT can be used for catalog matching and distributor lookup.
LED Driver, 16-Segment, PQCC32
IC LED DRIVER LINEAR 80MA 32VQFN
IC LED DRIVER LINEAR 80MA 32VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 796930-TLC5945RHBT | TLC5945RHBT-ND | 137-TLC5945RHBT | TLC5945RHBT | TLC5945RHBT | TLC5945RHBT |
| Product Name | Board Mount LED Drivers - TLC5945RHBT | LED Drivers | QFN LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 17 volts | 17 volts | 17 volts | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts |