Texas Instruments Standard Linear and Logic LED Drivers TPS92510DGQ

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 10-HVSSOP
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 10-HVSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 296-35058-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-35058-5-ND
LED Drivers 296-35058-5-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 10-HVSSOP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 10-HVSSOP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS92510DGQ - 937426-TPS92510DGQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS92510DGQ
937426-TPS92510DGQ
PMIC - PMIC - LED Drivers - TPS92510DGQ 937426-TPS92510DGQ
Manufacturer: Texas Instruments Win Source Part Number: 937426-TPS92510DGQ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 10-HVSSOP Package: 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: TPS92510 Categories: Integrated Circuits (ICs) Case / Package: 10-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937426-TPS92510DGQ
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 10-HVSSOP
Package: 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPS92510
Categories: Integrated Circuits (ICs)
Case / Package: 10-HVSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Buck 1.5A 60V 2.5MHz LED Driver IC
137-TPS92510DGQ
Buck 1.5A 60V 2.5MHz LED Driver IC 137-TPS92510DGQ
1.5A Buck Converter, 60V, 2.5MHz, PWM Dimming, HVSSOP Product overview: TPS92510DGQ from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A, 60V, 2.5MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 1.5A, 60V, 2.5MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92510DGQ can be used for catalog matching and distributor lookup.

1.5A Buck Converter, 60V, 2.5MHz, PWM Dimming, HVSSOP Product overview: TPS92510DGQ from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A, 60V, 2.5MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 1.5A, 60V, 2.5MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92510DGQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92510DGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92510DGQ
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92510DGQ
IC LED DRVR RGLTR PWM 10HVSSOP

IC LED DRVR RGLTR PWM 10HVSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 296-35058-5-ND 937426-TPS92510DGQ 137-TPS92510DGQ TPS92510DGQ
Product Name LED Drivers PMIC - PMIC - LED Drivers - TPS92510DGQ Buck 1.5A 60V 2.5MHz LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3.5 to 60 volts 3.5 to 60 volts
Output Current 1500 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 697384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 264 volts
Output Voltage 118 volts
View Details
LED Drivers - A6276SLW-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - LED Drivers - LM3466MR/NOPB - Lingto Electronic Limited
Specs
Output Current 1500 milliamps
View Details