The TPS75100 is a low dropout, two-bank LED driver with PWM brightness control, designed for backlighting applications with up to four LEDs in a common-cathode topology. It is available in a 10-pin WSON package measuring 2.50 mm × 2.50 mm, with an operating junction temperature range of -40°C to +85°C. The device provides regulated output current up to 25 mA per LED, with ±0.5% typical LED-to-LED matching, and supports independent PWM control for each bank. A factory-programmable
Low Dropout, Two-Bank LED Driver with PWM Brightness Control 10-SON -40 to 85
Low Dropout, Two-Bank LED driver with PWM brightness control with 10mA/ch 10-SON -40 to 85 Product overview: TPS75100DSKT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS75100DSKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 937355-TPS75100DSKT
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: LED Driver IC 4 Output Linear - PWM Dimming 25mA 10-SON (2.5x2.5)
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS75100
Categories: Integrated Circuits (ICs)
Case / Package: 10-SON (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS75100DSKT-ND, 296-TPS75100DSKTTR, 296-TPS75100DSKTCT, 296-TPS75100DSKTDKR
LED Driver IC 4 Output Linear PWM Dimming 25mA 10-SON (2.5x2.5)
LED Driver IC 4 Output Linear PWM Dimming 25mA 10-SON (2.5x2.5)
LED Driver IC 4 Output Linear PWM Dimming 25mA 10-SON (2.5x2.5)
IC LED DRIVER LIN DIM 25MA 10SON
LED Lighting Drivers LDO Two-Bank LED Driver
IC LED DRVR LIN PWM 25MA 10SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS75100DSKT | 137-TPS75100DSKT | 937355-TPS75100DSKT | 296-TPS75100DSKTDKR-ND | TPS75100DSKT | TPS75100DSKT | TPS75100DSKT |
| Product Name | TPS75100 Low Dropout, Two-Bank LED Driver with PWM Brightness Control | 10mA LED Driver IC | PMIC - PMIC - LED Drivers - TPS75100DSKT | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Efficiency | 87 % | ||||||
| Package Type | DSBGA,SON | 10-SON (2.5x2.5) |