96 LED, 8-Channel White LED Driver for LCD Backlight with SMBus Interface 28-WQFN -40 to 85
96 LED, 8-channel white LED driver for LCD backlight with SMBus interface 28-WQFN -40 to 85 Product overview: TPS61195RUYR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61195RUYR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213393-TPS61195RUYR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: PWM
Family Name: TPS61195
Output Voltage: 4.5 V to 45 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-WQFN (4x4)
Maximum Supply Voltage: 21V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): MC34845EP; MC34845AEP; MC34845BEPR2;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC LED DRV RGLTR PWM 30MA 28WQFN
IC LED DRV RGLTR PWM 30MA 28WQFN
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 28-WQFN (4x4)
IC LED DRIVER RGLTR DIM 28WQFN
IC LED DRV RGLTR PWM 30MA 28WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61195RUYR | 137-TPS61195RUYR | 213393-TPS61195RUYR | 296-TPS61195RUYRDKR-ND | TPS61195RUYR | TPS61195RUYR |
| Product Name | TPS61195 96 LED, 8-Channel White LED Driver for LCD Backlight with SMBus Interface | LED Driver IC | PMIC - PMIC - LED Drivers - TPS61195RUYR | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 21 volts | 4.5 volts | 4.5 to 21 volts | 4.5 to 21 volts | ||
| Output Voltage | 15 to 45 volts | 45 volts | 4.5 to 45 volts | 4.5 to 45 volts | ||
| Efficiency | 94 % | |||||
| Number of Channels | 8 # | 8 # |