Texas Instruments TPS61161A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series TPS61161ADRVT

Description
White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series 6-SON -40 to 85
Request a Quote
Description
White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS61161A is a boost converter white LED driver with PWM brightness control designed for portable applications, operating from a 2.7V to 18V input supply and providing up to 38-V open-LED protection. It features a 2-mm × 2-mm × 0.8-mm 6-pin WSON package with a thermal pad, a fixed 600-kHz switching frequency, and a 200-mV ±2% reference voltage for LED current regulation. The device supports PWM dimming without audible noise and achieves up to 90% efficiency.

Datasheet Summary
Powered by GS/AI

The TPS61161A is a boost converter white LED driver with PWM brightness control designed for portable applications, operating from a 2.7V to 18V input supply and providing up to 38-V open-LED protection. It features a 2-mm × 2-mm × 0.8-mm 6-pin WSON package with a thermal pad, a fixed 600-kHz switching frequency, and a 200-mV ±2% reference voltage for LED current regulation. The device supports PWM dimming without audible noise and achieves up to 90% efficiency.

Suppliers

Company
Product
Description
Supplier Links
TPS61161A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series - TPS61161ADRVT - Texas Instruments
Dallas, TX, United States
TPS61161A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series
TPS61161ADRVT
TPS61161A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series TPS61161ADRVT
White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series 6-SON -40 to 85

White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series 6-SON -40 to 85

Buy Now Datasheet
LED Drivers - 296-24542-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24542-2-ND
LED Drivers 296-24542-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

Buy Now Datasheet
LED Drivers - 296-24542-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24542-6-ND
LED Drivers 296-24542-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

Buy Now Datasheet
LED Drivers - 296-24542-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24542-1-ND
LED Drivers 296-24542-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
Boost 38V 700mA 600kHz LED Driver IC
137-TPS61161ADRVT
Boost 38V 700mA 600kHz LED Driver IC 137-TPS61161ADRVT
LED Driver, Boost, 38V Out, 700mA, PWM Dimming, 600kHz, SON Product overview: TPS61161ADRVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 38V, 700mA, 600kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 38V, 700mA, 600kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61161ADRVT can be used for catalog matching and distributor lookup.

LED Driver, Boost, 38V Out, 700mA, PWM Dimming, 600kHz, SON Product overview: TPS61161ADRVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 38V, 700mA, 600kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 38V, 700mA, 600kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61161ADRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS61161ADRVT - 1112227-TPS61161ADRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61161ADRVT
1112227-TPS61161ADRVT
PMIC - PMIC - LED Drivers - TPS61161ADRVT 1112227-TPS61161ADRVT
Manufacturer: Texas Instruments Win Source Part Number: 1112227-TPS61161ADRV T Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 38V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Maximum Supply Voltage: 18V Operating Input Voltage(Min): 2.7V Channel Output Current: 700mA (Switch) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1112227-TPS61161ADRVT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61161ADRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61161ADRVT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61161ADRVT
IC LED DRV RGLTR PWM 700MA 6WSON

IC LED DRV RGLTR PWM 700MA 6WSON

Supplier's Site
Wled Driver, Pwm, Up To 10Leds, 6Son; Device Topology Texas Instruments - 28AH5943 - Newark, An Avnet Company
Chicago, IL, United States
Wled Driver, Pwm, Up To 10Leds, 6Son; Device Topology Texas Instruments
28AH5943
Wled Driver, Pwm, Up To 10Leds, 6Son; Device Topology Texas Instruments 28AH5943
WLED DRIVER, PWM, UP TO 10LEDS, 6SON; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:840mA; Switching Frequency:600kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes

WLED DRIVER, PWM, UP TO 10LEDS, 6SON; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:840mA; Switching Frequency:600kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes

Supplier's Site
PMIC - LED Drivers - TPS61161ADRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61161ADRVT
PMIC - LED Drivers TPS61161ADRVT
IC LED DRVR RGLTR DIM 700MA 6SON

IC LED DRVR RGLTR DIM 700MA 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61161ADRVT 296-24542-2-ND 137-TPS61161ADRVT 1112227-TPS61161ADRVT TPS61161ADRVT 28AH5943 TPS61161ADRVT
Product Name TPS61161A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series LED Drivers Boost 38V 700mA 600kHz LED Driver IC PMIC - PMIC - LED Drivers - TPS61161ADRVT Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Wled Driver, Pwm, Up To 10Leds, 6Son; Device Topology Texas Instruments PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 18 volts 2.7 to 18 volts 2.7 volts 2.7 to 18 volts 2.7 to 18 volts
Output Voltage 2.7 to 38 volts 38 volts 38 volts 38 volts 38 volts
Efficiency 90 %
Number of Channels 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specialized ICs - DLPA100PT - ODG (Origin Data Global)
Specs
Form Factor Intgrated Circuit (IC)
View Details
LM3464A LED Driver with Dynamic Headroom Control and Thermal Control Interfaces - LM3464AMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
6 suppliers