Texas Instruments High-Performance Analog Boost 230mA 750kHz QFN LED Driver IC TPS60251RTWT

Description
7-Ch DC/DC Boost Controller, 230mA, 750kHz, I2C, QFN Product overview: TPS60251RTWT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 230mA, 750kHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 230mA, 750kHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60251RTWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7-Ch DC/DC Boost Controller, 230mA, 750kHz, I2C, QFN Product overview: TPS60251RTWT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 230mA, 750kHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 230mA, 750kHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60251RTWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost 230mA 750kHz QFN LED Driver IC
137-TPS60251RTWT
Boost 230mA 750kHz QFN LED Driver IC 137-TPS60251RTWT
7-Ch DC/DC Boost Controller, 230mA, 750kHz, I2C, QFN Product overview: TPS60251RTWT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 230mA, 750kHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 230mA, 750kHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60251RTWT can be used for catalog matching and distributor lookup.

7-Ch DC/DC Boost Controller, 230mA, 750kHz, I2C, QFN Product overview: TPS60251RTWT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 230mA, 750kHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 230mA, 750kHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60251RTWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-21894-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-21894-2-ND
LED Drivers 296-21894-2-ND
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 24-WQFN (4x4)

LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 24-WQFN (4x4)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS60251RTWT - 1272711-TPS60251RTWT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS60251RTWT
1272711-TPS60251RTWT
PMIC - PMIC - LED Drivers - TPS60251RTWT 1272711-TPS60251RTWT
Manufacturer: Texas Instruments Win Source Part Number: 1272711-TPS60251RTWT Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 6.5V Frequency: 750kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 7 Dimming: I2C Family Name: TPS60251 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-WQFN (4x4) Voltage Supply MAX: 6V Output Current per Channel: 230mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): TPS60251RTWR; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1272711-TPS60251RTWT
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 6.5V
Frequency: 750kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 7
Dimming: I2C
Family Name: TPS60251
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-WQFN (4x4)
Voltage Supply MAX: 6V
Output Current per Channel: 230mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): TPS60251RTWR;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
PMIC - LED Drivers - TPS60251RTWT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS60251RTWT
PMIC - LED Drivers TPS60251RTWT
IC LED DRIVER RGLTR DIM 24WQFN

IC LED DRIVER RGLTR DIM 24WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS60251RTWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS60251RTWT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS60251RTWT
IC LED DRV RGLTR I2C 24WQFN

IC LED DRV RGLTR I2C 24WQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-TPS60251RTWT 296-21894-2-ND 1272711-TPS60251RTWT TPS60251RTWT TPS60251RTWT
Product Name Boost 230mA 750kHz QFN LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - TPS60251RTWT PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 6.5 volts 6.5 volts 6.5 volts
Number of Channels 7 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 6 volts 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276SLWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320337-BCR601XUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width)
View Details
8 suppliers
PMIC - PMIC - LED Drivers - AAT3124ITO-20-T1 - 076737-AAT3124ITO-20-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 20 milliamps
View Details
4 suppliers
250MA LED Driver IC - 137-NCR321ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
6 suppliers