Texas Instruments High-Performance Analog PMIC - PMIC - LED Drivers - TPS61040DRVT TPS61040DRVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112182-TPS61040DRVT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 28V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Maximum Supply Voltage: 6V Operating Input Voltage(Min): 1.8V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112182-TPS61040DRVT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 28V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Maximum Supply Voltage: 6V Operating Input Voltage(Min): 1.8V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TPS61040DRVT - 1112182-TPS61040DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61040DRVT
1112182-TPS61040DRVT
PMIC - PMIC - LED Drivers - TPS61040DRVT 1112182-TPS61040DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1112182-TPS61040DRVT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 28V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Maximum Supply Voltage: 6V Operating Input Voltage(Min): 1.8V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112182-TPS61040DRVT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 1.8V
Channel Output Current: 350mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Boost 28V 400mA 1MHz LED Driver IC
137-TPS61040DRVT
Boost 28V 400mA 1MHz LED Driver IC 137-TPS61040DRVT
Boost Converter IC, 28V, 400mA, 1MHz, SOT-23 Product overview: TPS61040DRVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 28V, 400mA, 1MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 28V, 400mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61040DRVT can be used for catalog matching and distributor lookup.

Boost Converter IC, 28V, 400mA, 1MHz, SOT-23 Product overview: TPS61040DRVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 28V, 400mA, 1MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 28V, 400mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61040DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61040DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61040DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61040DRVT
IC LED DRV RGLTR PWM 350MA 6WSON

IC LED DRV RGLTR PWM 350MA 6WSON

Supplier's Site
PMIC - LED Drivers - TPS61040DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61040DRVT
PMIC - LED Drivers TPS61040DRVT
IC LED DRVR RGLTR DIM 350MA 6SON

IC LED DRVR RGLTR DIM 350MA 6SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61040DRVT
Switching Voltage Regulators TPS61040DRVT
Switching Voltage Regulators 28V 400mA Sw Boost Converter

Switching Voltage Regulators 28V 400mA Sw Boost Converter

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1112182-TPS61040DRVT 137-TPS61040DRVT TPS61040DRVT TPS61040DRVT TPS61040DRVT
Product Name PMIC - PMIC - LED Drivers - TPS61040DRVT Boost 28V 400mA 1MHz LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Switching Voltage Regulators
Form Factor Intgrated Circuit (IC)
Input Voltage 1.8 volts 1.8 to 6 volts
Output Voltage 28 volts 28 volts
Output Current 350 milliamps 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2466625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details