1.5A/4.1A Multiple LED Camera Flash Driver With I2CTM Compatible Interface and LED Temp Monitoring 20-DSBGA -40 to 85
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) I²C Dimming 400mA, 800mA (Flash) 20-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 055699-TPS61305YFFR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 1.92MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: I2C
Output Voltage: 5.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 400mA, 800mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
1.5A/4.1A multiple LED Camera flash driver with I2CTM compatible interface and LED Temp Monitoring 20-DSBGA -40 to 85 Product overview: TPS61305YFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 4.1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, 4.1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61305YFFR can be used for catalog matching and distributor lookup.
TPS61305 1.5A/4.1A Multiple LED Camera Flash Driver With I2CTM Compatible Interface and LED Temp Monitoring
LED Lighting Drivers 1.5A/4.1A Mult LED Camera Flash Driver
IC LED DRV RGLTR I2C 20DSBGA
IC LED DRIVER RGLTR DIM 20DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61305YFFR | TPS61305YFFR-ND | 055699-TPS61305YFFR | 137-TPS61305YFFR | TPS61305YFFR | TPS61305YFFR | TPS61305YFFR | TPS61305YFFR |
| Product Name | TPS61305 1.5A/4.1A Multiple LED Camera Flash Driver With I2CTM Compatible Interface and LED Temp Monitoring | LED Drivers | PMIC - PMIC - LED Drivers - TPS61305YFFR | 1.5A 4.1A LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 to 5.5 volts | ||||
| Output Current | ? to 1500 milliamps | 400 to 800 milliamps | 400 to 800 milliamps | 400 to 800 milliamps | ||||
| Package Type | DSBGA | 20-DSBGA |